Samsung Semiconductor Division Optoelectronics - LED Lighting - White SPHWHTL3D50GE4RTKF

Description
Win Source Part Number: 1239996-SPHWHTL3D50G E4RTKF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K Flux @ 85°C, Current - Test: 260lm (230lm ~ 290lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPHWHTL3D50GE4RTKF,1 510-2324-6,1510-2324 -1,1510-2324-2 Base Product Number: SPHWHTL3
Request a Quote Datasheet
Description
Win Source Part Number: 1239996-SPHWHTL3D50G E4RTKF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K Flux @ 85°C, Current - Test: 260lm (230lm ~ 290lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPHWHTL3D50GE4RTKF,1 510-2324-6,1510-2324 -1,1510-2324-2 Base Product Number: SPHWHTL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239996-SPHWHTL3D50GE4RTKF
Optoelectronics - LED Lighting - White 1239996-SPHWHTL3D50GE4RTKF
Win Source Part Number: 1239996-SPHWHTL3D50G E4RTKF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Cool Height - Seated (Max): 0.097" (2.46mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K Flux @ 85°C, Current - Test: 260lm (230lm ~ 290lm) Lumens/Watt @ Current - Test: 128 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SPHWHTL3D50GE4RTKF,1 510-2324-6,1510-2324 -1,1510-2324-2 Base Product Number: SPHWHTL3

Win Source Part Number: 1239996-SPHWHTL3D50GE4RTKF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Cool
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 260lm (230lm ~ 290lm)
Lumens/Watt @ Current - Test: 128 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SPHWHTL3D50GE4RTKF,1510-2324-6,1510-2324-1,1510-2324-2
Base Product Number: SPHWHTL3

Buy Now Datasheet
LED White Lighting - 1510-2324-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2324-2-ND
LED White Lighting 1510-2324-2-ND
LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2324-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2324-6-ND
LED White Lighting 1510-2324-6-ND
LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2324-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2324-1-ND
LED White Lighting 1510-2324-1-ND
LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239996-SPHWHTL3D50GE4RTKF 1510-2324-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 128 degrees 128 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details