Samsung Semiconductor Division LED White Lighting SPHWHTL3D50EE4WMNF

Description
LED LH351C WARM WHT 2700K 1414
Request a Quote Datasheet
Description
LED LH351C WARM WHT 2700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50EE4WMNFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 2700K 1414

LED LH351C WARM WHT 2700K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50EE4WMNFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 2700K 1414

LED LH351C WARM WHT 2700K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50EE4WMNFCT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-2468-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
IDEA, Inc.
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
View Details