Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTL3D50EE4WMMF

Description
Win Source Part Number: 1239986-SPHWHTL3D50E E4WMMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3
Request a Quote Datasheet
Description
Win Source Part Number: 1239986-SPHWHTL3D50E E4WMMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239986-SPHWHTL3D50EE4WMMF
Optoelectronics - LED Lighting - White 1239986-SPHWHTL3D50EE4WMMF
Win Source Part Number: 1239986-SPHWHTL3D50E E4WMMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3

Win Source Part Number: 1239986-SPHWHTL3D50EE4WMMF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 6,400
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm)
Lumens/Watt @ Current - Test: 138 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHTL3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239986-SPHWHTL3D50EE4WMMF
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details