Samsung Semiconductor Division LED White Lighting SPHWHTL3D50EE4VMPF

Description
LED LH351C WARM WHT 3000K 1414
Request a Quote Datasheet
Description
LED LH351C WARM WHT 3000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50EE4VMPFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 3000K 1414

LED LH351C WARM WHT 3000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50EE4VMPFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C WARM WHT 3000K 1414

LED LH351C WARM WHT 3000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50EE4VMPFTR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Mini-mold Chip LED - SML-D14VW(A) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red; White
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Cluster LED - LED8EDGELITUCADJWZBS+/72569 - OSRAM SYLVANIA, Inc.
Specs
Forward Current 430 milliamps
View Details