Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTL3D50EE4UPNF

Description
Win Source Part Number: 1239980-SPHWHTL3D50E E4UPNF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 3500K Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3
Request a Quote Datasheet
Description
Win Source Part Number: 1239980-SPHWHTL3D50E E4UPNF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 3500K Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239980-SPHWHTL3D50EE4UPNF
Optoelectronics - LED Lighting - White 1239980-SPHWHTL3D50EE4UPNF
Win Source Part Number: 1239980-SPHWHTL3D50E E4UPNF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Warm Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 3500K Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3

Win Source Part Number: 1239980-SPHWHTL3D50EE4UPNF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Warm
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 6,400
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 3500K
Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm)
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHTL3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239980-SPHWHTL3D50EE4UPNF
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
Circular LED lamp - SLR-56VC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
3 suppliers
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0611 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details