Samsung Semiconductor Division LED White Lighting SPHWHTL3D50EE4TPMF

Description
LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2259-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2259-2-ND
LED White Lighting 1510-2259-2-ND
LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2259-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2259-1-ND
LED White Lighting 1510-2259-1-ND
LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Neutral 4000K 2.9V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2259-2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Led Light Bar, White, 6200Lm, 47W; Light Color Sylvania - 23AH2479 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details