Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTL3D50EE4TMMF

Description
Win Source Part Number: 1239978-SPHWHTL3D50E E4TMMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1239978-SPHWHTL3D50E E4TMMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239978-SPHWHTL3D50EE4TMMF
Optoelectronics - LED Lighting - White 1239978-SPHWHTL3D50EE4TMMF
Win Source Part Number: 1239978-SPHWHTL3D50E E4TMMF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3 Product Status: Not For New Designs

Win Source Part Number: 1239978-SPHWHTL3D50EE4TMMF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Neutral
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 6,400
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 280lm (250lm ~ 310lm)
Lumens/Watt @ Current - Test: 138 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHTL3
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239978-SPHWHTL3D50EE4TMMF
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
High brightness chip LED with reflector - SML-Z14UT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers