LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)
LED Lighting LH351C White, Cool 5000K 2.9V 700mA 128° 1414 (3535 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-2260-1-ND |
| Product Name | LED White Lighting |
| LED Package: | 1414 (3535 Metric) |
| LED Type | White |
| Color Temperature | 5000 K |