Samsung Semiconductor Division LED White Lighting SPHWHTL3D50EE4QNQF

Description
LED LH351C COOL WHITE 5700K 1414
Request a Quote Datasheet
Description
LED LH351C COOL WHITE 5700K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50EE4QNQFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C COOL WHITE 5700K 1414

LED LH351C COOL WHITE 5700K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50EE4QNQFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C COOL WHITE 5700K 1414

LED LH351C COOL WHITE 5700K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50EE4QNQFCT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details