Samsung Semiconductor Division LED White Lighting SPHWHTL3D50CE4YPMF

Description
LED LH351C WARM WHT 2200K 1414
Request a Quote Datasheet
Description
LED LH351C WARM WHT 2200K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50CE4YPMF-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-SPHWHTL3D50CE4YPMF-ND
LED White Lighting 1510-SPHWHTL3D50CE4YPMF-ND
LED LH351C WARM WHT 2200K 1414

LED LH351C WARM WHT 2200K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50CE4YPMF-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 2200 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Circular LED lamp - SLR-325VR - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Red
Peak Wavelength 650 nm (6500 Å)
View Details
2 suppliers