Samsung Semiconductor Division LED White Lighting SPHWHTL3D50CE4TPRF

Description
LED LH351C NEUT WHT 4000K 1414
Request a Quote Datasheet
Description
LED LH351C NEUT WHT 4000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50CE4TPRFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C NEUT WHT 4000K 1414

LED LH351C NEUT WHT 4000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50CE4TPRFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C NEUT WHT 4000K 1414

LED LH351C NEUT WHT 4000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50CE4TPRFCT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1263-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details