Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTL3D50CE4TMQF

Description
Win Source Part Number: 1239988-SPHWHTL3D50C E4TMQF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 340lm (310lm ~ 370lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3
Request a Quote Datasheet
Description
Win Source Part Number: 1239988-SPHWHTL3D50C E4TMQF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 340lm (310lm ~ 370lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239988-SPHWHTL3D50CE4TMQF
Optoelectronics - LED Lighting - White 1239988-SPHWHTL3D50CE4TMQF
Win Source Part Number: 1239988-SPHWHTL3D50C E4TMQF Category: Optoelectronics>LED Lighting - White Series: LH351C Color: White, Neutral Height - Seated (Max): 0.097" (2.46mm) Standard Package: 6,400 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 128° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 340lm (310lm ~ 370lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHTL3

Win Source Part Number: 1239988-SPHWHTL3D50CE4TMQF
Category: Optoelectronics>LED Lighting - White
Series: LH351C
Color: White, Neutral
Height - Seated (Max): 0.097" (2.46mm)
Standard Package: 6,400
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 128°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 340lm (310lm ~ 370lm)
Lumens/Watt @ Current - Test: 167 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHTL3

Buy Now Datasheet
Led, Hb, White, 4000K, 370Lm, 3535; Product Range Samsung - 97AC7987 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 4000K, 370Lm, 3535; Product Range Samsung
97AC7987
Led, Hb, White, 4000K, 370Lm, 3535; Product Range Samsung 97AC7987
LED, HB, WHITE, 4000K, 370LM, 3535; Product Range:LH351C Series; LED Colour:White; Viewing Angle:128°; Luminous Flux @ Test:370lm; CCT:4000K; Forward Current If Max:2A; Forward Voltage @ Test:3.01V; Forward Current @ Test:700mA; RoHS Compliant: Yes

LED, HB, WHITE, 4000K, 370LM, 3535; Product Range:LH351C Series; LED Colour:White; Viewing Angle:128°; Luminous Flux @ Test:370lm; CCT:4000K; Forward Current If Max:2A; Forward Voltage @ Test:3.01V; Forward Current @ Test:700mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239988-SPHWHTL3D50CE4TMQF 97AC7987
Product Name Optoelectronics - LED Lighting - White Led, Hb, White, 4000K, 370Lm, 3535; Product Range Samsung
LED Type White; Multi-Colored; White, Neutral White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
LED Indication - Discrete - 1497-1123-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type White
Viewing Angle 120 degrees
View Details
OSLON® SSL 80 White LED - GW CS8PM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 80 degrees
View Details