Samsung Semiconductor Division LED White Lighting SPHWHTL3D50CE4RTQF

Description
LED Lighting LH351C White, Cool 5000K 2.92V 700mA 128° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351C White, Cool 5000K 2.92V 700mA 128° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2255-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2255-2-ND
LED White Lighting 1510-2255-2-ND
LED Lighting LH351C White, Cool 5000K 2.92V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 5000K 2.92V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2255-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2255-1-ND
LED White Lighting 1510-2255-1-ND
LED Lighting LH351C White, Cool 5000K 2.92V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 5000K 2.92V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2255-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2255-6-ND
LED White Lighting 1510-2255-6-ND
LED Lighting LH351C White, Cool 5000K 2.92V 700mA 128° 1414 (3535 Metric)

LED Lighting LH351C White, Cool 5000K 2.92V 700mA 128° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2255-2-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
EXCELED™ series chip LED - SML-E12M8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers