Samsung Semiconductor Division LED White Lighting SPHWHTL3D50CE4RNRF

Description
LED LH351C COOL WHITE 5000K 1414
Request a Quote Datasheet
Description
LED LH351C COOL WHITE 5000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWHTL3D50CE4RNRFTR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C COOL WHITE 5000K 1414

LED LH351C COOL WHITE 5000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWHTL3D50CE4RNRFCT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351C COOL WHITE 5000K 1414

LED LH351C COOL WHITE 5000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWHTL3D50CE4RNRFTR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
LED Indication - Discrete - 516-AEMD-CB1L-VWC02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details