Samsung Semiconductor Division LED White Lighting SPHWHTL3D305E6WPH3

Description
LED Lighting LH351A White, Warm 2700K 2.95V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351A White, Warm 2700K 2.95V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1059-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1059-2-ND
LED White Lighting 1510-1059-2-ND
LED Lighting LH351A White, Warm 2700K 2.95V 350mA 125° 1414 (3535 Metric)

LED Lighting LH351A White, Warm 2700K 2.95V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240145-SPHWHTL3D305E6WPH3
Optoelectronics - LED Lighting - White 1240145-SPHWHTL3D305E6WPH3
Win Source Part Number: 1240145-SPHWHTL3D305 E6WPH3 Category: Optoelectronics>LED Lighting - White Series: LH351A Color: White, Warm Height - Seated (Max): 0.080" (2.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 350mA CCT (K): 2700K Flux @ 25°C, Current - Test: 125lm (110lm ~ 140lm) Lumens/Watt @ Current - Test: 121 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1059-6,1510-105 9-2,1510-1059-1 Product Status: Obsolete

Win Source Part Number: 1240145-SPHWHTL3D305E6WPH3
Category: Optoelectronics>LED Lighting - White
Series: LH351A
Color: White, Warm
Height - Seated (Max): 0.080" (2.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 125°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 350mA
CCT (K): 2700K
Flux @ 25°C, Current - Test: 125lm (110lm ~ 140lm)
Lumens/Watt @ Current - Test: 121 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1059-6,1510-1059-2,1510-1059-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1059-2-ND 1240145-SPHWHTL3D305E6WPH3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1034-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 627 nm (5900 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details