Samsung Semiconductor Division LED White Lighting SPHWHTL3D305E6UPH3

Description
LED Lighting LH351A White, Warm 3500K 2.95V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351A White, Warm 3500K 2.95V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1063-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1063-2-ND
LED White Lighting 1510-1063-2-ND
LED Lighting LH351A White, Warm 3500K 2.95V 350mA 125° 1414 (3535 Metric)

LED Lighting LH351A White, Warm 3500K 2.95V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240144-SPHWHTL3D305E6UPH3
Optoelectronics - LED Lighting - White 1240144-SPHWHTL3D305E6UPH3
Win Source Part Number: 1240144-SPHWHTL3D305 E6UPH3 Category: Optoelectronics>LED Lighting - White Series: LH351A Color: White, Warm Height - Seated (Max): 0.080" (2.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 350mA CCT (K): 3500K Flux @ 25°C, Current - Test: 125lm (110lm ~ 140lm) Lumens/Watt @ Current - Test: 121 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1063-6,1510-106 3-2,1510-1063-1 Product Status: Obsolete

Win Source Part Number: 1240144-SPHWHTL3D305E6UPH3
Category: Optoelectronics>LED Lighting - White
Series: LH351A
Color: White, Warm
Height - Seated (Max): 0.080" (2.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 125°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 350mA
CCT (K): 3500K
Flux @ 25°C, Current - Test: 125lm (110lm ~ 140lm)
Lumens/Watt @ Current - Test: 121 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1063-6,1510-1063-2,1510-1063-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1063-2-ND 1240144-SPHWHTL3D305E6UPH3
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details