Samsung Semiconductor Division LED White Lighting SPHWHTL3D305E6T0J2

Description
LED Lighting LH351A White, Neutral 4000K 2.95V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH351A White, Neutral 4000K 2.95V 350mA 125° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1064-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1064-2-ND
LED White Lighting 1510-1064-2-ND
LED Lighting LH351A White, Neutral 4000K 2.95V 350mA 125° 1414 (3535 Metric)

LED Lighting LH351A White, Neutral 4000K 2.95V 350mA 125° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240142-SPHWHTL3D305E6T0J2
Optoelectronics - LED Lighting - White 1240142-SPHWHTL3D305E6T0J2
Win Source Part Number: 1240142-SPHWHTL3D305 E6T0J2 Category: Optoelectronics>LED Lighting - White Series: LH351A Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.080" (2.02mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 125° Voltage - Forward (Vf) (Typ): 2.95V Current - Test: 350mA CCT (K): 4000K Flux @ 25°C, Current - Test: 130lm (120lm ~ 140lm) Lumens/Watt @ Current - Test: 126 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1064-2,1510-106 4-1,1510-1064-6 Product Status: Obsolete

Win Source Part Number: 1240142-SPHWHTL3D305E6T0J2
Category: Optoelectronics>LED Lighting - White
Series: LH351A
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.080" (2.02mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 125°
Voltage - Forward (Vf) (Typ): 2.95V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 130lm (120lm ~ 140lm)
Lumens/Watt @ Current - Test: 126 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1064-2,1510-1064-1,1510-1064-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1064-2-ND 1240142-SPHWHTL3D305E6T0J2
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 1416-L128-2790HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details