Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWHTHAD605S0T0WZ

Description
Win Source Part Number: 1240239-SPHWHTHAD605 S0T0WZ Category: Optoelectronics>LED Lighting - White Series: HV-AC Color: White, Neutral Height - Seated (Max): 0.173" (4.39mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 58mA Viewing Angle: 136° Voltage - Forward (Vf) (Typ): 220VAC Current - Test: 29mA CCT (K): 4000K Flux @ 25°C, Current - Test: 330lm (290lm ~ 370lm) Lumens/Watt @ Current - Test: 52 lm/W CRI (Color Rendering Index): 80 Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: SMD Dimension: 0.449" L x 0.449" W (11.40mm x 11.40mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240239-SPHWHTHAD605 S0T0WZ Category: Optoelectronics>LED Lighting - White Series: HV-AC Color: White, Neutral Height - Seated (Max): 0.173" (4.39mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 58mA Viewing Angle: 136° Voltage - Forward (Vf) (Typ): 220VAC Current - Test: 29mA CCT (K): 4000K Flux @ 25°C, Current - Test: 330lm (290lm ~ 370lm) Lumens/Watt @ Current - Test: 52 lm/W CRI (Color Rendering Index): 80 Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: SMD Dimension: 0.449" L x 0.449" W (11.40mm x 11.40mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240239-SPHWHTHAD605S0T0WZ
Optoelectronics - LED Lighting - White 1240239-SPHWHTHAD605S0T0WZ
Win Source Part Number: 1240239-SPHWHTHAD605 S0T0WZ Category: Optoelectronics>LED Lighting - White Series: HV-AC Color: White, Neutral Height - Seated (Max): 0.173" (4.39mm) Standard Package: 800 Mounting: SMD (SMT) Current - Max: 58mA Viewing Angle: 136° Voltage - Forward (Vf) (Typ): 220VAC Current - Test: 29mA CCT (K): 4000K Flux @ 25°C, Current - Test: 330lm (290lm ~ 370lm) Lumens/Watt @ Current - Test: 52 lm/W CRI (Color Rendering Index): 80 Package / Case: 4-SMD, Flat Lead Exposed Pad Supplier Device Package: SMD Dimension: 0.449" L x 0.449" W (11.40mm x 11.40mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1240239-SPHWHTHAD605S0T0WZ
Category: Optoelectronics>LED Lighting - White
Series: HV-AC
Color: White, Neutral
Height - Seated (Max): 0.173" (4.39mm)
Standard Package: 800
Mounting: SMD (SMT)
Current - Max: 58mA
Viewing Angle: 136°
Voltage - Forward (Vf) (Typ): 220VAC
Current - Test: 29mA
CCT (K): 4000K
Flux @ 25°C, Current - Test: 330lm (290lm ~ 370lm)
Lumens/Watt @ Current - Test: 52 lm/W
CRI (Color Rendering Index): 80
Package / Case: 4-SMD, Flat Lead Exposed Pad
Supplier Device Package: SMD
Dimension: 0.449" L x 0.449" W (11.40mm x 11.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240239-SPHWHTHAD605S0T0WZ
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1360-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
1W High Power LED - ASMT-MWB6-NMN00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details