Win Source Part Number: 1241315-SPHWHAHDNM23
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: COB D Gen3
Type: Chip On Board (COB)
Color: White, Neutral
Package: Tray
Standard Package: 320
Current - Max: 4.14A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 51V
Current - Test: 1.62A
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 174 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 85°C
Light Emitting Surface (LES): 22.00mm Dia
Dimension: 28.00mm L x 28.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNM231
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
LED Lighting COBs, Engines, Modules Chip On Board (COB) COB D Gen3 White, Neutral Square
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | SPHWHAHDNM231ZT3D3 | SPHWHAHDNM231ZT3D3-ND |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips | LED COBs, Engines, Modules, Strips |