U-Reach Data Solutions Inc. Lumatec Superlite M05 Multihead Sets SPLM05-5

Description
With the new Multihead of the M05 series, up to six different LEDs can be integrated into a single head. By simply turning the housing, the excitation wavelength (including 365 nm, 390 nm, 405 nm, 445 nm, 530 nm, 620 nm, and white light) can be changed, enabling quick and comprehensive evidence detection at the crime scene. The simplified handling compared to using several single-wavelength heads, the significantly lower weight, and the new housing design—which prevents rolling on flat surfaces—are the most important advancements within the successful M05 series. M05 Multihead Sets 4 to 6 different LEDs of different wavelengths are integrated in one head (change between the wavelengths by simply rotating the housing). Compared to several single wavelength heads, one multihead is significantly lighter (one single head approx. 200g, multi-head approx. 300g). In addition, the handling is simplified, especially in the dark! Hexagonal anti-rolling design prevents drops and enables the creation of grazing light close to the ground. In combination with the new battery pack II, twist-proof connection that prevents damage due to incorrect operation. New design of the ventilation slots, not hindering the air flow when used with the M 05 belt bag. The new multihead can also be combined with the old battery packs as well! Note: Compared to the new M05 multiheads, the single wavelength heads have a slightly higher light output and an adjustable light cone. LED-Multiheads for several Wavelengths, Optical Power Output, Runtime 25% MODE 50% MODE 100% MODE 365 nm 150 mW 4 hrs 300 mW 2 hrs 600 mW 1 hr 390 nm 200 mW 4 hrs 500 mW 2 hrs 1000 mW 1 hr 405 nm 150 mW 4 hrs 300 mW 2 hrs 600 mW 1 hr 445 nm 400 mW 2 hrs 600 mW 1 hr 1000 mW 0.5 hr 530 nm 200 mW 4 hrs 300 mW 2 hrs 400 mW 1 hr 620 nm 200 mW 2 hrs 300 mW 1 hr 400 mW 0.5 hr 400-700 nm 300 mW 2 hrs 500 mW 1 hr 700 mW 0.5 hr Power Pack II The Power Pack also contains the control electronics for the LED-Head, a cooling fan and the Push-Button to switch the lamp on and off and to regulate the intensity in three levels. New hexagonal design (10) to prevent rolling on flat surfaces. • Suitable for continuous operation with the help of the charging / mains connection socket (9). • Charging status can be checked via LED (8). • Integrated 1/4” UNC threaded hole (7) for mounting on a tripod • The Anti-Twist Pin (3) enables a twist-proof connection to the LED-Mulitheads, which effectively prevents damage due to incorrect handling.
Request a Quote Datasheet
Description
With the new Multihead of the M05 series, up to six different LEDs can be integrated into a single head. By simply turning the housing, the excitation wavelength (including 365 nm, 390 nm, 405 nm, 445 nm, 530 nm, 620 nm, and white light) can be changed, enabling quick and comprehensive evidence detection at the crime scene. The simplified handling compared to using several single-wavelength heads, the significantly lower weight, and the new housing design—which prevents rolling on flat surfaces—are the most important advancements within the successful M05 series. M05 Multihead Sets 4 to 6 different LEDs of different wavelengths are integrated in one head (change between the wavelengths by simply rotating the housing). Compared to several single wavelength heads, one multihead is significantly lighter (one single head approx. 200g, multi-head approx. 300g). In addition, the handling is simplified, especially in the dark! Hexagonal anti-rolling design prevents drops and enables the creation of grazing light close to the ground. In combination with the new battery pack II, twist-proof connection that prevents damage due to incorrect operation. New design of the ventilation slots, not hindering the air flow when used with the M 05 belt bag. The new multihead can also be combined with the old battery packs as well! Note: Compared to the new M05 multiheads, the single wavelength heads have a slightly higher light output and an adjustable light cone. LED-Multiheads for several Wavelengths, Optical Power Output, Runtime 25% MODE 50% MODE 100% MODE 365 nm 150 mW 4 hrs 300 mW 2 hrs 600 mW 1 hr 390 nm 200 mW 4 hrs 500 mW 2 hrs 1000 mW 1 hr 405 nm 150 mW 4 hrs 300 mW 2 hrs 600 mW 1 hr 445 nm 400 mW 2 hrs 600 mW 1 hr 1000 mW 0.5 hr 530 nm 200 mW 4 hrs 300 mW 2 hrs 400 mW 1 hr 620 nm 200 mW 2 hrs 300 mW 1 hr 400 mW 0.5 hr 400-700 nm 300 mW 2 hrs 500 mW 1 hr 700 mW 0.5 hr Power Pack II The Power Pack also contains the control electronics for the LED-Head, a cooling fan and the Push-Button to switch the lamp on and off and to regulate the intensity in three levels. New hexagonal design (10) to prevent rolling on flat surfaces. • Suitable for continuous operation with the help of the charging / mains connection socket (9). • Charging status can be checked via LED (8). • Integrated 1/4” UNC threaded hole (7) for mounting on a tripod • The Anti-Twist Pin (3) enables a twist-proof connection to the LED-Mulitheads, which effectively prevents damage due to incorrect handling.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lumatec Superlite M05 Multihead Sets - SPLM05-5 - U-Reach Data Solutions Inc.
Chino, CA, United States
Lumatec Superlite M05 Multihead Sets
SPLM05-5
Lumatec Superlite M05 Multihead Sets SPLM05-5
With the new Multihead of the M05 series, up to six different LEDs can be integrated into a single head. By simply turning the housing, the excitation wavelength (including 365 nm, 390 nm, 405 nm, 445 nm, 530 nm, 620 nm, and white light) can be changed, enabling quick and comprehensive evidence detection at the crime scene. The simplified handling compared to using several single-wavelength heads, the significantly lower weight, and the new housing design—which prevents rolling on flat surfaces—are the most important advancements within the successful M05 series. M05 Multihead Sets 4 to 6 different LEDs of different wavelengths are integrated in one head (change between the wavelengths by simply rotating the housing). Compared to several single wavelength heads, one multihead is significantly lighter (one single head approx. 200g, multi-head approx. 300g). In addition, the handling is simplified, especially in the dark! Hexagonal anti-rolling design prevents drops and enables the creation of grazing light close to the ground. In combination with the new battery pack II, twist-proof connection that prevents damage due to incorrect operation. New design of the ventilation slots, not hindering the air flow when used with the M 05 belt bag. The new multihead can also be combined with the old battery packs as well! Note: Compared to the new M05 multiheads, the single wavelength heads have a slightly higher light output and an adjustable light cone. LED-Multiheads for several Wavelengths, Optical Power Output, Runtime 25% MODE 50% MODE 100% MODE 365 nm 150 mW 4 hrs 300 mW 2 hrs 600 mW 1 hr 390 nm 200 mW 4 hrs 500 mW 2 hrs 1000 mW 1 hr 405 nm 150 mW 4 hrs 300 mW 2 hrs 600 mW 1 hr 445 nm 400 mW 2 hrs 600 mW 1 hr 1000 mW 0.5 hr 530 nm 200 mW 4 hrs 300 mW 2 hrs 400 mW 1 hr 620 nm 200 mW 2 hrs 300 mW 1 hr 400 mW 0.5 hr 400-700 nm 300 mW 2 hrs 500 mW 1 hr 700 mW 0.5 hr Power Pack II The Power Pack also contains the control electronics for the LED-Head, a cooling fan and the Push-Button to switch the lamp on and off and to regulate the intensity in three levels. New hexagonal design (10) to prevent rolling on flat surfaces. • Suitable for continuous operation with the help of the charging / mains connection socket (9). • Charging status can be checked via LED (8). • Integrated 1/4” UNC threaded hole (7) for mounting on a tripod • The Anti-Twist Pin (3) enables a twist-proof connection to the LED-Mulitheads, which effectively prevents damage due to incorrect handling.

With the new Multihead of the M05 series, up to six different LEDs can be integrated into a single head. By simply turning the housing, the excitation wavelength (including 365 nm, 390 nm, 405 nm, 445 nm, 530 nm, 620 nm, and white light) can be changed, enabling quick and comprehensive evidence detection at the crime scene. The simplified handling compared to using several single-wavelength heads, the significantly lower weight, and the new housing design—which prevents rolling on flat surfaces—are the most important advancements within the successful M05 series.

M05 Multihead Sets

  • 4 to 6 different LEDs of different wavelengths are integrated in one head (change between the wavelengths by simply rotating the housing).
  • Compared to several single wavelength heads, one multihead is significantly lighter (one single head approx. 200g, multi-head approx. 300g). In addition, the handling is simplified, especially in the dark!
  • Hexagonal anti-rolling design prevents drops and enables the creation of grazing light close to the ground.
  • In combination with the new battery pack II, twist-proof connection that prevents damage due to incorrect operation.
  • New design of the ventilation slots, not hindering the air flow when used with the M 05 belt bag.
  • The new multihead can also be combined with the old battery packs as well!
  • Note: Compared to the new M05 multiheads, the single wavelength heads have a slightly higher light output and an adjustable light cone.

LED-Multiheads for several Wavelengths, Optical Power Output, Runtime
25% MODE 50% MODE 100% MODE
365 nm 150 mW 4 hrs 300 mW 2 hrs 600 mW 1 hr
390 nm 200 mW 4 hrs 500 mW 2 hrs 1000 mW 1 hr
405 nm 150 mW 4 hrs 300 mW 2 hrs 600 mW 1 hr
445 nm 400 mW 2 hrs 600 mW 1 hr 1000 mW 0.5 hr
530 nm 200 mW 4 hrs 300 mW 2 hrs 400 mW 1 hr
620 nm 200 mW 2 hrs 300 mW 1 hr 400 mW 0.5 hr
400-700 nm 300 mW 2 hrs 500 mW 1 hr 700 mW 0.5 hr

Power Pack II

The Power Pack also contains the control electronics for the LED-Head, a cooling fan and the Push-Button to switch the lamp on and off and to regulate the intensity in three levels. New hexagonal design (10) to prevent rolling on flat surfaces. • Suitable for continuous operation with the help of the charging / mains connection socket (9). • Charging status can be checked via LED (8). • Integrated 1/4” UNC threaded hole (7) for mounting on a tripod • The Anti-Twist Pin (3) enables a twist-proof connection to the LED-Mulitheads, which effectively prevents damage due to incorrect handling.

Supplier's Site Datasheet

Technical Specifications

  U-Reach Data Solutions Inc.
Product Category LED Light Strips
Product Number SPLM05-5
Product Name Lumatec Superlite M05 Multihead Sets
Unlock Full Specs
to access all available technical data

Similar Products