Samsung Electronics Co., Ltd. Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung SPHWHAHDNK27YZT3D3

Description
COB LED, 4000K, 6261LM, 36.7W; COB Colour:White; Color Rendering Index Max:90; Power Rating:36.7W; Luminous Flux @ Test:6261lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 4000K, 6261LM, 36.7W; COB Colour:White; Color Rendering Index Max:90; Power Rating:36.7W; Luminous Flux @ Test:6261lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung - 97AC7985 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung
97AC7985
Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung 97AC7985
COB LED, 4000K, 6261LM, 36.7W; COB Colour:White; Color Rendering Index Max:90; Power Rating:36.7W; Luminous Flux @ Test:6261lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

COB LED, 4000K, 6261LM, 36.7W; COB Colour:White; Color Rendering Index Max:90; Power Rating:36.7W; Luminous Flux @ Test:6261lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7985
Product Name Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Visible Emitter - MTE8560MC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Flat Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Side view RGB Chip LED - MSL0104RGBW - ROHM Semiconductor GmbH
Specs
LED Package: 6.9x2.15 (t=2.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details