Samsung Electronics Co., Ltd. Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung SPHWHAHDNK25YZV3D3

Description
COB LED, 3000K, 5963LM, 36.7W; COB Colour:White; Color Rendering Index Max:80; Power Rating:36.7W; Luminous Flux @ Test:5963lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 3000K, 5963LM, 36.7W; COB Colour:White; Color Rendering Index Max:80; Power Rating:36.7W; Luminous Flux @ Test:5963lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung - 97AC7984 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung
97AC7984
Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung 97AC7984
COB LED, 3000K, 5963LM, 36.7W; COB Colour:White; Color Rendering Index Max:80; Power Rating:36.7W; Luminous Flux @ Test:5963lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

COB LED, 3000K, 5963LM, 36.7W; COB Colour:White; Color Rendering Index Max:80; Power Rating:36.7W; Luminous Flux @ Test:5963lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7984
Product Name Cob Led, 3000K, 5963Lm, 36.7W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - 754-2098-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRK54WRP-1DKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details