Samsung Electronics Co., Ltd. Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung SPHWHAHDNK25YZT3D3

Description
COB LED, 4000K, 6261LM, 36.7W; COB Colour:White; Color Rendering Index Max:80; Power Rating:36.7W; Luminous Flux @ Test:6261lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 4000K, 6261LM, 36.7W; COB Colour:White; Color Rendering Index Max:80; Power Rating:36.7W; Luminous Flux @ Test:6261lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung - 97AC7983 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung
97AC7983
Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung 97AC7983
COB LED, 4000K, 6261LM, 36.7W; COB Colour:White; Color Rendering Index Max:80; Power Rating:36.7W; Luminous Flux @ Test:6261lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

COB LED, 4000K, 6261LM, 36.7W; COB Colour:White; Color Rendering Index Max:80; Power Rating:36.7W; Luminous Flux @ Test:6261lm; Forward Current @ Test:1.08A; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7983
Product Name Cob Led, 4000K, 6261Lm, 36.7W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
T- 4 1/2 Candelabra LED Lamps -  - Data Display Products
Specs
LED Package: T-4
LED Type Red; Green; Blue; White; Amber, Clear
Forward Current 5 to 75 milliamps
View Details
E2A Red LED Module - MD-HK-A2-R - ECO Light LED
Specs
LED Type Red
Optical Power Output 240 milliwatts
View Details