Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNK23YZV3D2

Description
Win Source Part Number: 1240559-SPHWHAHDNK23 YZV3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC040D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 320 Current - Max: 2.76A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 1.08A Height: 1.50mm Lens Type: Flat CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 169 lm/W CRI (Color Rendering Index): 70 Temperature - Test: 85°C Light Emitting Surface (LES): 22.00mm Dia Dimension: 28.00mm L x 28.00mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNK23 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 6304lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1240559-SPHWHAHDNK23 YZV3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC040D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 320 Current - Max: 2.76A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 1.08A Height: 1.50mm Lens Type: Flat CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 169 lm/W CRI (Color Rendering Index): 70 Temperature - Test: 85°C Light Emitting Surface (LES): 22.00mm Dia Dimension: 28.00mm L x 28.00mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNK23 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 6304lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1240559-SPHWHAHDNK23YZV3D2
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1240559-SPHWHAHDNK23YZV3D2
Win Source Part Number: 1240559-SPHWHAHDNK23 YZV3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC040D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 320 Current - Max: 2.76A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 1.08A Height: 1.50mm Lens Type: Flat CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 169 lm/W CRI (Color Rendering Index): 70 Temperature - Test: 85°C Light Emitting Surface (LES): 22.00mm Dia Dimension: 28.00mm L x 28.00mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNK23 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 6304lm (Typ)

Win Source Part Number: 1240559-SPHWHAHDNK23YZV3D2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC040D Gen2
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 320
Current - Max: 2.76A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 1.08A
Height: 1.50mm
Lens Type: Flat
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 169 lm/W
CRI (Color Rendering Index): 70
Temperature - Test: 85°C
Light Emitting Surface (LES): 22.00mm Dia
Dimension: 28.00mm L x 28.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNK23
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature: 6304lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240559-SPHWHAHDNK23YZV3D2
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EG3D-WY002CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241904-SML-LX15USBC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
View Details
2 suppliers