Samsung Electronics Co., Ltd. Cob Led, 3000K, 3917Lm, 24.5W; Cob Colour Samsung SPHWHAHDNG27YZV3D3

Description
COB LED, 3000K, 3917LM, 24.5W; COB Colour:White; Color Rendering Index Max:90; Power Rating:24.5W; Luminous Flux @ Test:3917lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Description
COB LED, 3000K, 3917LM, 24.5W; COB Colour:White; Color Rendering Index Max:90; Power Rating:24.5W; Luminous Flux @ Test:3917lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 3000K, 3917Lm, 24.5W; Cob Colour Samsung - 97AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 3000K, 3917Lm, 24.5W; Cob Colour Samsung
97AC7982
Cob Led, 3000K, 3917Lm, 24.5W; Cob Colour Samsung 97AC7982
COB LED, 3000K, 3917LM, 24.5W; COB Colour:White; Color Rendering Index Max:90; Power Rating:24.5W; Luminous Flux @ Test:3917lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

COB LED, 3000K, 3917LM, 24.5W; COB Colour:White; Color Rendering Index Max:90; Power Rating:24.5W; Luminous Flux @ Test:3917lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7982
Product Name Cob Led, 3000K, 3917Lm, 24.5W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details