Samsung Electronics Co., Ltd. Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung SPHWHAHDNG27YZT3D3

Description
COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:90; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:90; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung - 97AC7981 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung
97AC7981
Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung 97AC7981
COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:90; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:90; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7981
Product Name Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV Emitters - MTSM395UV-FP7140S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 140 degrees
View Details
Mini-mold Chip LED - SML-D12Y3W - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 581 nm (5810 Å)
View Details
2 suppliers