Samsung Electronics Co., Ltd. Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung SPHWHAHDNG25YZT3D3

Description
COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:80; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:80; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung - 97AC7979 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung
97AC7979
Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung 97AC7979
COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:80; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

COB LED, 4000K, 4112LM, 24.5W; COB Colour:White; Color Rendering Index Max:80; Power Rating:24.5W; Luminous Flux @ Test:4112lm; Forward Current @ Test:720mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7979
Product Name Cob Led, 4000K, 4112Lm, 24.5W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
UV Emitter - MT5400-UV-HP - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details