Samsung Electronics Co., Ltd. Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung SPHWHAHDNE27YZV3D3

Description
COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:90; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:90; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung - 97AC7978 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung
97AC7978
Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung 97AC7978
COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:90; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:90; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7978
Product Name Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Point Source Emitter - MTPS3085MC - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Flat Top Ceramic SMT
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Reverse mount available chip LED - SML811WBCN1W - ROHM Semiconductor GmbH
Specs
LED Package: 3.4x1.25 (t=1.1)
LED Type White
Optical Power Output 35 milliwatts
View Details