Samsung Electronics Co., Ltd. Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung SPHWHAHDNE27YZT3D3

Description
COB LED, 4000K, 2622LM, 15.3W; COB Colour:White; Color Rendering Index Max:90; Power Rating:15.3W; Luminous Flux @ Test:2622lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 4000K, 2622LM, 15.3W; COB Colour:White; Color Rendering Index Max:90; Power Rating:15.3W; Luminous Flux @ Test:2622lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung - 97AC7977 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung
97AC7977
Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung 97AC7977
COB LED, 4000K, 2622LM, 15.3W; COB Colour:White; Color Rendering Index Max:90; Power Rating:15.3W; Luminous Flux @ Test:2622lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

COB LED, 4000K, 2622LM, 15.3W; COB Colour:White; Color Rendering Index Max:90; Power Rating:15.3W; Luminous Flux @ Test:2622lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7977
Product Name Cob Led, 4000K, 2622Lm, 15.3W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343UR(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM383ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Forward Current 65 milliamps
View Details