Samsung Electronics Co., Ltd. Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung SPHWHAHDNE25YZV3D3

Description
COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung - 97AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung
97AC7976
Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung 97AC7976
COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

COB LED, 3000K, 2497LM, 15.3W; COB Colour:White; Color Rendering Index Max:80; Power Rating:15.3W; Luminous Flux @ Test:2497lm; Forward Current @ Test:450mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):3000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7976
Product Name Cob Led, 3000K, 2497Lm, 15.3W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Indication - Discrete - XZM2CRK45S-9-ND - DigiKey
Specs
LED Package: 2-SMD, Z-Bend
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
LED Indication - Discrete - CCL-CRS10R/G-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details