Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNE25YZQ3D2

Description
Win Source Part Number: 1240899-SPHWHAHDNE25 YZQ3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC016D Gen2 Type: Chip On Board (COB) Color: White, Cool Standard Package: 500 Current - Max: 1.15A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 450mA Height: 1.50mm Lens Type: Flat CCT (K): 5700K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 166 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 14.50mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNE25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 2581lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1240899-SPHWHAHDNE25 YZQ3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC016D Gen2 Type: Chip On Board (COB) Color: White, Cool Standard Package: 500 Current - Max: 1.15A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 450mA Height: 1.50mm Lens Type: Flat CCT (K): 5700K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 166 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 14.50mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNE25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 2581lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1240899-SPHWHAHDNE25YZQ3D2
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1240899-SPHWHAHDNE25YZQ3D2
Win Source Part Number: 1240899-SPHWHAHDNE25 YZQ3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC016D Gen2 Type: Chip On Board (COB) Color: White, Cool Standard Package: 500 Current - Max: 1.15A Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 450mA Height: 1.50mm Lens Type: Flat CCT (K): 5700K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 166 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 14.50mm Dia Dimension: 19.00mm L x 19.00mm W ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNE25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 2581lm (Typ)

Win Source Part Number: 1240899-SPHWHAHDNE25YZQ3D2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC016D Gen2
Type: Chip On Board (COB)
Color: White, Cool
Standard Package: 500
Current - Max: 1.15A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 450mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 5700K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 166 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 14.50mm Dia
Dimension: 19.00mm L x 19.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNE25
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature: 2581lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240899-SPHWHAHDNE25YZQ3D2
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details