Samsung Electronics Co., Ltd. Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung SPHWHAHDND27YZT3D3

Description
COB LED, 4000K, 2036LM, 12.2W; COB Colour:White; Color Rendering Index Max:90; Power Rating:12.2W; Luminous Flux @ Test:2036lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 4000K, 2036LM, 12.2W; COB Colour:White; Color Rendering Index Max:90; Power Rating:12.2W; Luminous Flux @ Test:2036lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung - 97AC7973 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung
97AC7973
Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung 97AC7973
COB LED, 4000K, 2036LM, 12.2W; COB Colour:White; Color Rendering Index Max:90; Power Rating:12.2W; Luminous Flux @ Test:2036lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

COB LED, 4000K, 2036LM, 12.2W; COB Colour:White; Color Rendering Index Max:90; Power Rating:12.2W; Luminous Flux @ Test:2036lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7973
Product Name Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Visible Emitter - MTE4064N-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Oval LED lamps - SLI-430U2R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers