Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDND27YZT2D1

Description
Win Source Part Number: 1240917-SPHWHAHDND27 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC013D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 920mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 360mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 1580lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1240917-SPHWHAHDND27 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC013D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 920mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 360mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 1580lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1240917-SPHWHAHDND27YZT2D1
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1240917-SPHWHAHDND27YZT2D1
Win Source Part Number: 1240917-SPHWHAHDND27 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC013D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 920mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 360mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 1580lm (Typ)

Win Source Part Number: 1240917-SPHWHAHDND27YZT2D1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC013D
Type: Chip On Board (COB)
Color: White, Neutral
Standard Package: 2,400
Current - Max: 920mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 360mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 127 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 1580lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240917-SPHWHAHDND27YZT2D1
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details