Samsung Electronics Co., Ltd. Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung SPHWHAHDND25YZT3D3

Description
COB LED, 4000K, 2036LM, 12.2W; COB Colour:White; Color Rendering Index Max:80; Power Rating:12.2W; Luminous Flux @ Test:2036lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet
Description
COB LED, 4000K, 2036LM, 12.2W; COB Colour:White; Color Rendering Index Max:80; Power Rating:12.2W; Luminous Flux @ Test:2036lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung - 97AC7971 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung
97AC7971
Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung 97AC7971
COB LED, 4000K, 2036LM, 12.2W; COB Colour:White; Color Rendering Index Max:80; Power Rating:12.2W; Luminous Flux @ Test:2036lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

COB LED, 4000K, 2036LM, 12.2W; COB Colour:White; Color Rendering Index Max:80; Power Rating:12.2W; Luminous Flux @ Test:2036lm; Forward Current @ Test:360mA; Viewing Angle:115°; Forward Voltage VF Typ:34V; Nominal CCT (K):4000K; COB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97AC7971
Product Name Cob Led, 4000K, 2036Lm, 12.2W; Cob Colour Samsung
Viewing Angle 115 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details