Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDND25YZT2D1

Description
Win Source Part Number: 1240916-SPHWHAHDND25 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC013D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 920mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 360mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 1844lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1240916-SPHWHAHDND25 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC013D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 920mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 360mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 1844lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1240916-SPHWHAHDND25YZT2D1
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1240916-SPHWHAHDND25YZT2D1
Win Source Part Number: 1240916-SPHWHAHDND25 YZT2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC013D Type: Chip On Board (COB) Color: White, Neutral Standard Package: 2,400 Current - Max: 920mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 360mA Height: 1.50mm Lens Type: Flat CCT (K): 4000K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 1844lm (Typ)

Win Source Part Number: 1240916-SPHWHAHDND25YZT2D1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC013D
Type: Chip On Board (COB)
Color: White, Neutral
Standard Package: 2,400
Current - Max: 920mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 360mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 1844lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240916-SPHWHAHDND25YZT2D1
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Oval LED lamps - SLI-430Y2U - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers