Samsung Electronics Co., Ltd. LED COBs, Engines, Modules, Strips SPHWHAHDNC27YZV3DB

Description
LED Lighting COBs, Engines, Modules Chip On Board (COB) COB D Gen2 White, Warm Square
Request a Quote Datasheet
Description
LED Lighting COBs, Engines, Modules Chip On Board (COB) COB D Gen2 White, Warm Square
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED COBs, Engines, Modules, Strips - 1510-SPHWHAHDNC27YZV3DB-ND - DigiKey
Thief River Falls, MN, United States
LED COBs, Engines, Modules, Strips
1510-SPHWHAHDNC27YZV3DB-ND
LED COBs, Engines, Modules, Strips 1510-SPHWHAHDNC27YZV3DB-ND
LED Lighting COBs, Engines, Modules Chip On Board (COB) COB D Gen2 White, Warm Square

LED Lighting COBs, Engines, Modules Chip On Board (COB) COB D Gen2 White, Warm Square

Buy Now Datasheet
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips - SPHWHAHDNC27YZV3DB - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
SPHWHAHDNC27YZV3DB
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNC27YZV3DB
Win Source Part Number: 1241467-SPHWHAHDNC27 YZV3DB Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: COB D Gen2 Type: Chip On Board (COB) Color: White, Warm Package: Tray Standard Package: 500 Current - Max: 540mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34V Current - Test: 270mA Height: 1.50mm Lens Type: Flat CCT (K): 3000K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 132 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SPHWHAHDNC27YZV 3DB Base Product Number: SPHWHAHDNC27 Luminous Flux @ Current/Temperature: 1212lm (Typ)

Win Source Part Number: 1241467-SPHWHAHDNC27YZV3DB
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: COB D Gen2
Type: Chip On Board (COB)
Color: White, Warm
Package: Tray
Standard Package: 500
Current - Max: 540mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34V
Current - Test: 270mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 132 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SPHWHAHDNC27YZV3DB
Base Product Number: SPHWHAHDNC27
Luminous Flux @ Current/Temperature: 1212lm (Typ)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category LED Light Strips LED Light Strips
Product Number 1510-SPHWHAHDNC27YZV3DB-ND SPHWHAHDNC27YZV3DB
Product Name LED COBs, Engines, Modules, Strips Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
Unlock Full Specs
to access all available technical data

Similar Products