Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNC25YZW3D2

Description
Win Source Part Number: 1241011-SPHWHAHDNC25 YZW3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC009D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,000 Current - Max: 690mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 270mA Height: 1.50mm Lens Type: Flat CCT (K): 2700K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 144 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNC25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 1342lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241011-SPHWHAHDNC25 YZW3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC009D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,000 Current - Max: 690mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 270mA Height: 1.50mm Lens Type: Flat CCT (K): 2700K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 144 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNC25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 1342lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241011-SPHWHAHDNC25YZW3D2
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241011-SPHWHAHDNC25YZW3D2
Win Source Part Number: 1241011-SPHWHAHDNC25 YZW3D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC009D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,000 Current - Max: 690mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 270mA Height: 1.50mm Lens Type: Flat CCT (K): 2700K 3-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 144 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNC25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 1342lm (Typ)

Win Source Part Number: 1241011-SPHWHAHDNC25YZW3D2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC009D Gen2
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 1,000
Current - Max: 690mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 270mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 2700K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 144 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNC25
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature: 1342lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241011-SPHWHAHDNC25YZW3D2
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLUY61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers