Win Source Part Number: 1241016-SPHWHAHDNC25
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC009D Gen2
Type: Chip On Board (COB)
Color: White, Cool
Standard Package: 1,000
Current - Max: 690mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 270mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 5000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 161 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNC25
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWHAHDNC25YZR3D2 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |