Win Source Part Number: 1241328-SPHWHAHDNB25
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: COB D Gen3
Type: Chip On Board (COB)
Color: White, Neutral
Package: Tape & Reel (TR)
Standard Package: 1,000
Current - Max: 460mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34V
Current - Test: 180mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 4000K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 170 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNB25
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPHWHAHDNB25YZT2D3 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |