The SUPERLITE M03 is a mobile, multi-spectral LED strip light designed for forensic and scientific investigations, with a 40cm light strip producing up to 1,656 lumens. It features adjustable brightness and saturation (0-100% in 1% or 25% steps) and 360 color options, with five programmable memory presets. Powered by an integrated 14.4V, 3500 mAh Li-Ion battery, it provides up to 120 minutes of runtime at 50% brightness. The unit measures 410mm x 67mm x 28mm and weighs 670g. It supports USB-C charging up to 65W PD and offers IP64 dust and splash protection. Mounting options include a telescopic rod (210-910 mm) and 1/4-inch tripod holes at top and bottom.
The SUPERLITE M03 is a mobile, multi-spectral line-type LED light designed specifically for forensic and scientific investigations, providing ideal on-site lighting to visualize shape traces without missing any detail.
It allows individual adjustment of brightness, color, and saturation, enabling optimal contrast on a wide range of surfaces and backgrounds. Up to five custom settings can be saved for quick access.
Equipped with a telescopic support rod (21–91 cm) and a high-strength ball head, the M03 can be easily positioned on floors or walls. Additionally, 1/4-inch tripod mounting holes are located at both the top and bottom center, allowing for flexible installation in various scenarios.
SUPERLITE M03 SPLM03 Product Set SUPERLITE M03 SPLM03-C Product Set
1 SUPERLITE M 03 LED Strip Light 1 SUPERLITE M 03 LED Strip Light
2 Integrated Li-Ion Battery 2 Integrated Li-Ion Battery
3 Telescopic Support Rod with Ball Head 3 Telescopic Support Rod with Ball Head
4 USB-C Charger 4 USB-C Charger
5 5 Case
| U-Reach Data Solutions Inc. | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | SPLM03-C |
| Product Name | Lumatec Superlite Forensic Multispectral LED Strip Light |