Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNA27YZU2D1

Description
Win Source Part Number: 1241122-SPHWHAHDNA27 YZU2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Type: Chip On Board (COB) Color: White, Warm Standard Package: 2,400 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 396lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241122-SPHWHAHDNA27 YZU2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Type: Chip On Board (COB) Color: White, Warm Standard Package: 2,400 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 396lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241122-SPHWHAHDNA27YZU2D1
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241122-SPHWHAHDNA27YZU2D1
Win Source Part Number: 1241122-SPHWHAHDNA27 YZU2D1 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Type: Chip On Board (COB) Color: White, Warm Standard Package: 2,400 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 90 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete Luminous Flux @ Current/Temperature: 396lm (Typ)

Win Source Part Number: 1241122-SPHWHAHDNA27YZU2D1
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC003D
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 2,400
Current - Max: 230mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 90mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 3500K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 127 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete
Luminous Flux @ Current/Temperature: 396lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241122-SPHWHAHDNA27YZU2D1
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details