Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips SPHWHAHDNA25YZU2D2

Description
Win Source Part Number: 1241142-SPHWHAHDNA25 YZU2D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,000 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 161 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNA25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 501lm (Typ)
Request a Quote Datasheet
Description
Win Source Part Number: 1241142-SPHWHAHDNA25 YZU2D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,000 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 161 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNA25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 501lm (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
1241142-SPHWHAHDNA25YZU2D2
Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips 1241142-SPHWHAHDNA25YZU2D2
Win Source Part Number: 1241142-SPHWHAHDNA25 YZU2D2 Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips Series: LC003D Gen2 Type: Chip On Board (COB) Color: White, Warm Standard Package: 1,000 Current - Max: 230mA Configuration: Square Viewing Angle: 115° Voltage - Forward (Vf) (Typ): 34.6V Current - Test: 90mA Height: 1.50mm Lens Type: Flat CCT (K): 3500K 2-Step MacAdam Ellipse Lumens/Watt @ Current - Test: 161 lm/W CRI (Color Rendering Index): 80 Temperature - Test: 85°C Light Emitting Surface (LES): 9.80mm Dia Dimension: 13.50mm L x 13.50mm W ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWHAHDNA25 Product Status: Not For New Designs Luminous Flux @ Current/Temperature: 501lm (Typ)

Win Source Part Number: 1241142-SPHWHAHDNA25YZU2D2
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LC003D Gen2
Type: Chip On Board (COB)
Color: White, Warm
Standard Package: 1,000
Current - Max: 230mA
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 90mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 3500K 2-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 161 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 85°C
Light Emitting Surface (LES): 9.80mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWHAHDNA25
Product Status: Not For New Designs
Luminous Flux @ Current/Temperature: 501lm (Typ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1241142-SPHWHAHDNA25YZU2D2
Product Name Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details