Samsung Semiconductor Division LED White Lighting SPHWH2L5N607YEQ3A3

Description
LED LH502D COOL WHITE 5700K 2020
Request a Quote Datasheet
Description
LED LH502D COOL WHITE 5700K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N607YEQ3A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 5700K 2020

LED LH502D COOL WHITE 5700K 2020

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L5N607YEQ3A3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 5700K 2020

LED LH502D COOL WHITE 5700K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N607YEQ3A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers