Samsung Semiconductor Division LED White Lighting SPHWH2L5N605YEP5A3

Description
LED LH502D COOL WHITE 6500K 2020
Request a Quote Datasheet
Description
LED LH502D COOL WHITE 6500K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N605YEP5A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 6500K 2020

LED LH502D COOL WHITE 6500K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N605YEP5A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
2.8X0.8MM RA GREEN SMD LED - AA2810AZGS/G - Kingbright Corporation
Specs
LED Package: Right Angle-2.8X1.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED Color Lighting - XSM2CRK383W-ND - DigiKey
Specs
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details