Samsung Semiconductor Division LED White Lighting SPHWH2L5N603YER3A3

Description
LED LH502D COOL WHITE 5000K 2020
Request a Quote Datasheet
Description
LED LH502D COOL WHITE 5000K 2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L5N603YER3A3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH502D COOL WHITE 5000K 2020

LED LH502D COOL WHITE 5000K 2020

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L5N603YER3A3TR-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - XZDGK45S-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-212G - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Green
Viewing Angle 30 degrees
View Details
2 suppliers