Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH2L3D30GD4WMF3

Description
Win Source Part Number: 1240078-SPHWH2L3D30G D4WMF3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1240078-SPHWH2L3D30G D4WMF3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240078-SPHWH2L3D30GD4WMF3
Optoelectronics - LED Lighting - White 1240078-SPHWH2L3D30GD4WMF3
Win Source Part Number: 1240078-SPHWH2L3D30G D4WMF3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Warm Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 2700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm) Lumens/Watt @ Current - Test: 107 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2 Product Status: Not For New Designs

Win Source Part Number: 1240078-SPHWH2L3D30GD4WMF3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Warm
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 2700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 105lm (90lm ~ 120lm)
Lumens/Watt @ Current - Test: 107 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH2
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240078-SPHWH2L3D30GD4WMF3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
PCB Based Subminiature Lamps - ASMT-BG20-AS000 - Broadcom Inc.
Specs
LED Package: 3.2mm x 2.4mm x 2.4mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
7 suppliers