Samsung Semiconductor Division LED White Lighting SPHWH2L3D30GD4UMJ3

Description
LED LH351B WARM WHT 3500K 1414
Request a Quote Datasheet
Description
LED LH351B WARM WHT 3500K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30GD4UMJ3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 3500K 1414

LED LH351B WARM WHT 3500K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30GD4UMJ3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 3500K 1414

LED LH351B WARM WHT 3500K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30GD4UMJ3CT-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-2285-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
2 suppliers
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details