Samsung Semiconductor Division LED White Lighting SPHWH2L3D30GD4UMH3

Description
LED LH351B WARM WHT 3500K 3535
Request a Quote Datasheet
Description
LED LH351B WARM WHT 3500K 3535
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30GD4UMH3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 3500K 3535

LED LH351B WARM WHT 3500K 3535

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30GD4UMH3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B WARM WHT 3500K 3535

LED LH351B WARM WHT 3500K 3535

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30GD4UMH3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH351B White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

LED Lighting LH351B White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 350mA 120° 1414 (3535 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30GD4UMH3DKR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1921700 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Green; Blue; White; Blue, green, red, white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details