Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SPHWH2L3D30GD4TPJ3

Description
Win Source Part Number: 1240111-SPHWH2L3D30G D4TPJ3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2
Request a Quote Datasheet
Description
Win Source Part Number: 1240111-SPHWH2L3D30G D4TPJ3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240111-SPHWH2L3D30GD4TPJ3
Optoelectronics - LED Lighting - White 1240111-SPHWH2L3D30GD4TPJ3
Win Source Part Number: 1240111-SPHWH2L3D30G D4TPJ3 Category: Optoelectronics>LED Lighting - White Series: LH351B Color: White, Neutral Height - Seated (Max): 0.081" (2.06mm) Standard Package: 8,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 138 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 4°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 3535 Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. Mfr: Samsung Semiconductor, Inc. Base Product Number: SPHWH2

Win Source Part Number: 1240111-SPHWH2L3D30GD4TPJ3
Category: Optoelectronics>LED Lighting - White
Series: LH351B
Color: White, Neutral
Height - Seated (Max): 0.081" (2.06mm)
Standard Package: 8,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm)
Lumens/Watt @ Current - Test: 138 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 4°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 3535
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SPHWH2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240111-SPHWH2L3D30GD4TPJ3
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details