Samsung Semiconductor Division LED White Lighting SPHWH2L3D30GD4RNM3

Description
LED LH351B COOL WHITE 5000K 1414
Request a Quote Datasheet
Description
LED LH351B COOL WHITE 5000K 1414
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SPHWH2L3D30GD4RNM3TR-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 5000K 1414

LED LH351B COOL WHITE 5000K 1414

Buy Now Datasheet
LED White Lighting - 1510-SPHWH2L3D30GD4RNM3CT-ND - DigiKey
Thief River Falls, MN, United States
LED LH351B COOL WHITE 5000K 1414

LED LH351B COOL WHITE 5000K 1414

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SPHWH2L3D30GD4RNM3TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1250665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details